EN
  • EN
  • DE

ATP204-TL-H

Part No ATP204-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A ATPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Max Gate Charge 70nC @ 10V
Max Input Capacitance 4600pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 5.6 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ATPAK
Dimension ATPAK (2 leads+tab)
Win Source Part Number 104093-ATP204-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATP204-TL-H CAD Model

Description

ON Semiconductor ATP204-TL-H: High-Performance Rectifier

The ATP204-TL-H is a cutting-edge rectifier device from ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This component is specifically designed to offer superior performance in a variety of electronic devices, making it an ideal choice for designers looking to enhance the efficiency of their power conversion systems.

Key Features

  • Low Forward Voltage Drop: The ATP204-TL-H boasts a low forward voltage drop, which significantly reduces power loss and improves efficiency during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Surge Current Capability: With an impressive ability to handle high surge currents, this rectifier is well-suited for applications that experience occasional spikes in power demand, ensuring reliable performance during transient conditions.
  • Robust Thermal Performance: The device is encapsulated in a highly thermal-efficient package that enhances heat dissipation. This contributes to stable operation over a wide temperature range and extends the lifespan of the product.
  • Low Leakage Current: The ATP204-TL-H exhibits low leakage current characteristics, which minimizes standby power consumption and is ideal for energy-sensitive designs.

Applications

The ON Semiconductor ATP204-TL-H is versatile and can be integrated into a broad spectrum of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Automotive systems
  • DC-DC converters
  • Freewheeling diodes in inverter designs

Package and Compliance

The ATP204-TL-H comes in a compact, surface-mount package that is RoHS compliant and halogen-free, adhering to the latest environmental standards. Its small footprint allows for high-density board designs and is well-suited for automated assembly processes.

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The ATP204-TL-H is subjected to rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. With this rectifier, designers and engineers can be confident in the durability and longevity of their power management solutions.

In summary, the ATP204-TL-H from ON Semiconductor is a top-tier rectifier that offers a blend of efficiency, thermal management, and robustness, making it an excellent choice for a wide range of power applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3601 $61.0414
33+ $3.5782 $118.0806
50+ $3.4662 $173.3100
69+ $3.3541 $231.4329
90+ $3.2421 $291.7890
120+ $2.9071 $348.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess