EN
  • EN
  • DE

ATP208-TL-H

Part No ATP208-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 90A ATPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 90A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Max Gate Charge 83nC @ 10V
Max Input Capacitance 4510pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 45A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ATPAK
Dimension ATPAK (2 leads+tab)
Win Source Part Number 1020401-ATP208-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATP208-TL-H CAD Model

Description

The ATP208-TL-H, from ON Semiconductor, is a high-performance, integrated circuit designed for precision current sensing and monitoring applications. This advanced current sense amplifier is ideal for a variety of systems, including but not limited to, power management, battery chargers, and overcurrent protection circuits.

Key Features

  • High Accuracy: The ATP208-TL-H is designed to provide highly accurate current measurement, ensuring reliable performance in critical applications.
  • Low Offset Voltage: This component features a very low input offset voltage, which minimizes error and improves overall system efficiency.
  • Wide Common-Mode Range: It operates over a broad common-mode range, making it versatile for use in various operating conditions.
  • High Bandwidth: With its high bandwidth, the ATP208-TL-H can accurately track fast-changing currents, which is essential for dynamic load conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this current sense amplifier consumes minimal power, contributing to the energy efficiency of the end application.

Applications

  • Power management systems
  • Battery-powered devices
  • Overcurrent and fault protection circuits
  • DC/DC converters
  • Portable electronics

Product Specifications

The ATP208-TL-H comes in a compact package and is characterized by its robustness and reliability. It is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions. The device's packaging is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ATP208-TL-H is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. Customers can trust ON Semiconductor for reliable, consistent performance and long-term durability.

Ordering Information

The ATP208-TL-H is available for order now. For detailed product information, including pricing and availability, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess