EN
  • EN
  • DE

ATP404-H-TL-H

Part No ATP404-H-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 95A ATPAK  /  95A (Tj) Surface Mount ATPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Current - Continuous Drain (Id) @ 25°C 95A (Tj)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package ATPAK
Package / Case ATPAK (2 leads+tab)
Base Product Number ATP404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSATP404-H-TL-H,2832-ATP404-H-TL-HTR,2832-ATP404-H-TL-H-488,2156-ATP404-H-TL-H
Standard Package 3,000
Win Source Part Number 1046931-ATP404-H-TL-H
Ultra Librarian 3D Model Ultra Librarian ATP404-H-TL-H CAD Model

Description

ON Semiconductor ATP404-H-TL-H Product Overview

The ATP404-H-TL-H is a high-performance, automotive-grade power MOSFET from ON Semiconductor, designed to meet the rigorous standards of the automotive industry. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, offering an optimal solution for various power management and switching applications within automotive systems.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-Temperature Performance: With an ability to operate at high temperatures, the ATP404-H-TL-H is suitable for demanding automotive environments, ensuring reliability under thermal stress.
  • Single P-Channel: As a P-Channel MOSFET, it allows for simplified gate drive circuits compared to N-Channel MOSFETs, as it can be driven by a gate voltage that is referenced to the same potential as the source terminal.
  • Automotive Grade: This product meets the AEC-Q101 standard for automotive reliability, making it a trustworthy choice for critical vehicle applications.
  • Surface-Mount Package: The MOSFET comes in a compact surface-mount package, which is ideal for space-constrained applications.

Applications

The ATP404-H-TL-H is designed to address a wide range of applications within the automotive sector. Its robustness and efficiency make it particularly well-suited for:

  • Powertrain systems
  • Body control modules
  • Infotainment systems
  • LED lighting systems
  • Motor control circuits

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The ATP404-H-TL-H is backed by the company's rigorous testing protocols and a comprehensive technical support system. Customers can count on ON Semiconductor's expertise for design-in assistance and ongoing product support.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess