EN
  • EN
  • DE

ATP602-TL-H

Part No ATP602-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5A ATPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 13.6nC @ 10V
Max Input Capacitance 350pF @ 30V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 2.7 Ohm @ 2.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package ATPAK
Dimension ATPAK (2 leads+tab)
Win Source Part Number 113599-ATP602-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATP602-TL-H CAD Model

Description

The ATP602-TL-H is a cutting-edge semiconductor device from ON Semiconductor, designed to cater to the demanding needs of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Efficiency: The ATP602-TL-H is engineered for maximum power efficiency, which helps reduce energy consumption and heat generation in electronic systems.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions, making it suitable for use in environments where reliability is critical.
  • Compact Footprint: Its small form factor allows for integration into space-constrained applications without compromising performance.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the ATP602-TL-H offers superior performance and is optimized for high-speed operation.

Applications

The versatile nature of the ATP602-TL-H makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Portable devices
  • LED lighting solutions

Quality and Reliability

ON Semiconductor ensures that each ATP602-TL-H device meets the highest quality standards. The product undergoes rigorous testing to guarantee performance under specified conditions. Customers can trust that they are receiving a reliable component that will contribute to the longevity and efficiency of their electronic systems.

Environmental Compliance

Committed to environmental sustainability, ON Semiconductor has designed the ATP602-TL-H to comply with international environmental regulations. This compliance ensures that the product is not only beneficial for your electronic applications but also contributes to a greener future.

Support and Resources

ON Semiconductor provides comprehensive support and a wealth of resources for the ATP602-TL-H. Technical documentation, application notes, and design tools are readily available to assist customers in integrating this component into their designs seamlessly.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4728 $58.9120
100+ $1.2085 $120.8500
150+ $1.1707 $175.6050
205+ $1.1330 $232.2650
265+ $1.0952 $290.2280
355+ $0.9819 $348.5745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess