The ON Semiconductor B20H150G is a state-of-the-art switch-mode Schottky power rectifier that is designed to offer superior performance in a wide range of applications. This device is a part of ON Semiconductor's high-performance Schottky diode portfolio and is specifically engineered to deliver high efficiency, low power loss, and reliable operation even in demanding environments.
Key Features
- High Current Capacity: The B20H150G can handle continuous forward currents up to 20 amperes, making it suitable for high-power applications.
- Low Forward Voltage Drop: With a low forward voltage drop, this Schottky rectifier ensures minimal power loss and improved system efficiency, which is critical for energy-sensitive designs.
- High-Temperature Operation: The device is capable of operating at junction temperatures ranging from -55°C to 150°C, ensuring reliability and performance under extreme conditions.
- Guard-Ring for Stress Protection: The inclusion of a guard-ring enhances the device's ruggedness and long-term reliability by providing protection against voltage spikes and other stress factors.
- TO-220 Package: The B20H150G comes in a TO-220 package, which is known for its robustness and excellent thermal performance, making it ideal for through-hole mounting.
Applications
The ON Semiconductor B20H150G is versatile and can be used in various applications, including:
- Power Supply Units (PSUs)
- DC-to-DC Converters
- Automotive Charging Systems
- Free-Wheeling Diodes in Inverters
- Power Management Solutions
Why Choose the B20H150G?
Choosing the B20H150G from ON Semiconductor ensures that your designs incorporate a power rectifier that not only meets the high standards of performance and efficiency but also provides the durability and reliability required for critical applications. Its low power loss, high current capacity, and ability to withstand high temperatures make it an excellent choice for engineers looking to optimize their power systems for both performance and cost.