EN
  • EN
  • DE

MIC45208-1YMP-TR

Part No MIC45208-1YMP-TR
Manufacturer Microchip Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001177-MIC45208-1YMP-TR
Manufacturer Microchip Technology
Category Power Supplies - Board Mount DC DC Converters
Series MIC45208
Type Non-Isolated PoL Module
Package Tape & Reel (TR)
Package / Case 52-PowerBQFN Module
Supplier Device Package 52-B2QFN (10x10)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Applications ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian MIC45208-1YMP-TR CAD Model

Description

Microchip Technology's MIC45208-1YMP-TR Power Module

The MIC45208-1YMP-TR is a highly efficient, fully integrated power module from Microchip Technology, designed to simplify the power supply design process for a wide range of applications. This compact module integrates a synchronous buck regulator with power MOSFETs, a driver IC, inductors, and all the passive components required for a complete power solution. Its small footprint and high level of integration make it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The MIC45208-1YMP-TR is designed to deliver high efficiency, which can reach up to 95% under certain conditions. This helps to reduce power losses and improve overall system performance.
  • Wide Input Voltage Range: The module operates over a broad input voltage range of 4.5V to 14.4V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.7V to 5.5V, providing flexibility to power different ICs and peripherals.
  • High Output Current: The module is capable of delivering up to 8A of continuous output current, which is sufficient for high-power applications.
  • Thermal Management: With an integrated thermal pad and over-temperature protection, the MIC45208-1YMP-TR ensures reliable operation even at high power levels.
  • Protection Features: It includes a full array of protection features such as under-voltage lockout, over-current protection, and short-circuit protection to ensure the safety and reliability of your power supply.

Applications

The MIC45208-1YMP-TR is versatile and can be used in various applications, including:

  • Telecommunications and networking equipment
  • Enterprise servers and storage systems
  • Industrial systems
  • Point-of-load applications
  • FPGA, DSP, and ASIC power supplies

With its easy-to-use, compact design, the MIC45208-1YMP-TR from Microchip Technology is an excellent choice for designers looking to reduce development time while achieving high power density and efficiency in their power supply solutions.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess