The B2535L from ON Semiconductor is a robust and efficient power rectifier diode designed for a wide range of applications. With its high current capability and low forward voltage drop, this device is engineered to provide reliable performance in challenging conditions. It is ideal for use in power supplies, converters, free-wheeling diodes, and other power switching applications.
Key Features
- High Current Rating: The B2535L is capable of handling high current loads, making it suitable for heavy-duty operations.
- Low Forward Voltage Drop: This feature ensures that the diode operates efficiently, reducing power loss and improving the overall performance of the circuit.
- High Surge Capability: The diode can withstand high surge currents, offering protection against sudden spikes in the electrical system.
- Fast Switching Speed: With its quick response time, the B2535L minimizes energy loss during the switching process, enhancing the efficiency of the application it is used in.
- Robust Construction: The device is built to last, with a package that is designed to handle thermal and mechanical stresses.
Applications
The versatility of the B2535L allows it to be used in various applications, including:
- Switching power supplies
- Power inverters
- Motors and motor controls
- Automotive environments
- Industrial machinery
Product Specifications
Parameter
Value
Package
TO-220AB
Max Repetitive Reverse Voltage (V<sub>RRM)
350V
Average Rectified Forward Current (I<sub>F(AV))
25A
Max Surge Current (I<sub>FSM)
250A
Operating Junction Temperature (T<sub>J)
-55°C to +150°C
With its combination of high performance, reliability, and versatility, the B2535L from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and durability of their power management systems.