EN
  • EN
  • DE

B41H100G

Part No B41H100G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818539-B41H100G
Ultra Librarian 3D Model Ultra Librarian B41H100G CAD Model

Description

ON Semiconductor B41H100G - High-Efficiency Rectifier

The B41H100G is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power conversion applications. This device is optimized for low voltage, high frequency inverters, free-wheeling, and polarity protection applications where energy efficiency is paramount.

Featuring a maximum repetitive reverse voltage of 100V and a high average rectified forward current of 4.0A, the B41H100G is capable of meeting the requirements of a broad range of electronic circuits. Its low forward voltage drop and high surge capability ensure that the device operates efficiently, minimizes energy losses, and handles high current spikes without fail.

The B41H100G boasts an impressive operating junction temperature range from -55°C to +150°C, allowing for stable performance across various environmental conditions. Its compact TO-220 package is designed for easy PCB mounting and is compatible with typical soldering processes, making it a versatile choice for mass production and hand-crafted applications alike.

ON Semiconductor's B41H100G is RoHS compliant, reflecting the company's commitment to environmental sustainability by avoiding the use of hazardous substances in its products. The rectifier also features a guard ring for enhanced ruggedness and long-term reliability, which is critical in industrial and automotive applications where components must withstand harsh conditions over extended periods.

With a fast switching speed and minimal reverse recovery time, the B41H100G reduces switching losses and improves the efficiency of the end application. This makes it an ideal component for power supplies, DC-DC converters, and other energy-sensitive electronics that require efficient power management.

In summary, the B41H100G from ON Semiconductor is a top choice for designers looking to enhance the energy efficiency, reliability, and longevity of their power conversion systems. Its robust construction, compliance with environmental standards, and superior electrical characteristics make it a go-to rectifier for a wide array of applications.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess