EN
  • EN
  • DE

LT1118CST-5#TR

Part No LT1118CST-5#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828468-LT1118CST-5#TR
Ultra Librarian 3D Model Ultra Librarian LT1118CST-5#TR CAD Model

Description

Linear Technology's LT1118CST-5#TR Voltage Regulator

The LT1118CST-5#TR is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, designed to deliver a fixed output of 5 volts with an impressive accuracy. This component is optimized for use in a variety of electronic applications where stable and reliable power supply is critical. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-powered devices where maximizing battery life is important.

With a maximum output current of up to 1.5A, the LT1118CST-5#TR can handle a significant load, making it suitable for powering microprocessors, low-power logic, and other digital circuits that require a stable 5V supply. The device is designed with advanced features such as current limiting, thermal protection, and reverse battery protection, which contribute to the safety and durability of the end application.

The LT1118CST-5#TR comes in a compact SOT-223 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising on performance. The SOT-223 package also provides excellent power dissipation characteristics, which is essential for maintaining thermal stability during operation.

This voltage regulator operates over a wide input voltage range, making it versatile for various power supply configurations. It is characterized by a low quiescent current, which is beneficial for portable and battery-powered applications where power conservation is a priority. The device's fast transient response ensures that it can maintain a stable output voltage even under rapidly changing load conditions, which is crucial for maintaining the performance and reliability of sensitive electronic circuits.

In summary, the LT1118CST-5#TR from Linear Technology is a robust and reliable fixed 5V LDO voltage regulator, designed to meet the stringent requirements of modern electronic devices. Its combination of low dropout performance, high output current capability, and advanced protection features make it a top choice for engineers looking to design efficient and dependable power supply circuits.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1564 $55.7820
11+ $9.1540 $100.6940
17+ $8.8680 $150.7560
24+ $8.5819 $205.9656
31+ $8.2958 $257.1698
41+ $7.4376 $304.9416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess