EN
  • EN
  • DE

BC337-40RL1G

Part No BC337-40RL1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 45V 0.8A TO92  /  Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92 (TO-226)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 250 @ 100mA, 1V
Power - Max 625 mW
Frequency - Transition 210MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number BC337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC337-40RL1GOSTR,BC337-40RL1GOSDKR,ONSONSBC337-40RL1G,BC337-40RL1G-ND,BC33740RL1G,BC337-40RL1GOSDKR-ND,BC337-40RL1GOSDKRINACTIVE,2156-BC337-40RL1G-ONTR,BC337-40RL1GOSCT
Standard Package 2,000
Win Source Part Number 1048362-BC337-40RL1G
Ultra Librarian 3D Model Ultra Librarian BC337-40RL1G CAD Model

Description

ON Semiconductor BC337-40RL1G NPN Bipolar Transistor

The BC337-40RL1G is a high-quality NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer of semiconductor-based solutions. This transistor is designed for general-purpose switching and amplification applications, offering a perfect blend of low-cost and reliable performance.

Featuring a collector-emitter voltage (VCEO) of 45V and collector current (IC) capability of up to 800mA, the BC337-40RL1G is capable of handling moderate power applications with ease. The device is housed in a TO-92 package, which is widely used in the industry and favored for its compact size and ease of mounting on printed circuit boards.

Key Features:

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): 45V
  • Collector Current (IC): 800mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 to 630 (at IC = 100mA)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-92
  • RoHS Compliant: Yes

The BC337-40RL1G transistor is also characterized by its high DC current gain (hFE), which ranges from 100 to 630 at a collector current of 100mA. This high gain makes it an excellent choice for amplification purposes where a small input signal needs to be amplified to a higher level.

Additionally, the device can operate across a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments. Its power dissipation is rated at 625mW, allowing for a sufficient margin in various applications.

As an environmentally conscious product, the BC337-40RL1G is RoHS compliant, meaning it does not contain hazardous substances like lead, making it suitable for use in green electronics. Whether you're designing an audio amplifier, a signal processor, or looking for a reliable switch for your circuit, the BC337-40RL1G from ON Semiconductor is an excellent choice that combines performance, reliability, and cost-effectiveness.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1455 $50.1975
840+ $0.1194 $100.2960
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess