EN
  • EN
  • DE

BC490

Part No BC490
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 1A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203331-BC490
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
Ultra Librarian 3D Model Ultra Librarian BC490 CAD Model

Description

Introducing the BC490 PNP Transistor from ON Semiconductor

ON Semiconductor's BC490 is a high-performance PNP transistor designed to meet the needs of a wide array of electronic applications. This efficient and reliable component is ideal for amplification and switching purposes, offering a blend of versatility and power that makes it a staple in the semiconductor industry.

Key Features

  • PNP Bipolar Junction Transistor: The BC490 is a PNP transistor, which means it is designed to pass current between the emitter and collector when a small current is applied to the base.
  • High Current Capacity: With the ability to handle high current throughputs, this transistor is suitable for moderate power applications that require a robust current flow.
  • Low Voltage Operation: The BC490 operates at low voltages, making it ideal for use in portable and battery-powered devices where power conservation is crucial.
  • TO-92 Package: Encased in a standard TO-92 package, the BC490 is easy to integrate into a variety of circuit boards and is compatible with many other similar components.

Applications

The BC490 PNP transistor is widely used in consumer electronics, power management systems, and signal processing circuits. Its high current capacity and low voltage operation make it particularly well-suited for:

  • Audio amplifiers and preamplifiers
  • Signal amplification in radios and communication devices
  • Power regulation modules
  • Switching applications in embedded systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the BC490 is no exception. Each transistor is manufactured under strict quality control standards to ensure performance and durability. Users can expect a high level of reliability and consistency when incorporating the BC490 into their electronic projects.

Environmental Consciousness

ON Semiconductor also prioritizes environmental responsibility in its manufacturing processes. The BC490 is produced with eco-friendly materials and processes, aligning with modern standards for environmental safety and sustainability.

In summary, the BC490 from ON Semiconductor is a versatile and reliable PNP transistor that offers a combination of performance, efficiency, and quality, making it an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess