EN
  • EN
  • DE

LM3754

Part No LM3754
Manufacturer Texas Instruments
Description Scalable 2-Phase Synchronous Buck Controller with Integrated FET Drivers and Linear Regulator Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199181-LM3754
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3754 CAD Model

Description

The LM3754 from Texas Instruments is a high-performance, dual-output PWM controller designed for use in a wide range of power conversion applications. This advanced integrated circuit (IC) is engineered to provide precise voltage regulation, efficient power management, and robust protection features in a compact package, making it an ideal solution for complex power supply systems.

Key Features

  • Dual-Output: The LM3754 comes with two independent PWM controllers, allowing for simultaneous management of multiple power rails with different voltage requirements.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
  • High-Efficiency: With its advanced control methodology, the LM3754 achieves high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Programmable Switching Frequency: Users can set the switching frequency according to their specific application needs, optimizing performance and component selection.
  • Integrated Gate Drivers: The inclusion of built-in gate drivers simplifies the design by reducing external component count and PCB space requirements.
  • Protection Features: The LM3754 is equipped with a suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The versatility of the LM3754 makes it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial systems
  • Computing platforms
  • FPGAs and ASIC power supplies

Conclusion

Overall, the LM3754 from Texas Instruments is a top-tier solution for designers looking to implement a reliable, efficient, and high-performance power management system. Its dual-output capability, coupled with a comprehensive set of features, ensures that it meets the stringent requirements of modern electronic devices and systems. Whether for industrial, computing, or telecommunication applications, the LM3754 stands out as a smart choice for complex power supply designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess