EN
  • EN
  • DE

BC547CG

Part No BC547CG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A TO92 / Bipolar (BJT) Transistor NPN 45 V 100 mA 300MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA
DC Current Gain (hFE) (Min) @ Ic, Vce 420 @ 2mA, 5V
Power - Max 625 mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number BC547
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number ONSONSBC547CG,BC547CG-ND,BC547CGOS,2156-BC547CG-ON
Standard Package 5,000
Win Source Part Number 1324016-BC547CG
Ultra Librarian 3D Model Ultra Librarian BC547CG CAD Model

Description

ON Semiconductor BC547CG General Purpose Transistor

The BC547CG from ON Semiconductor is a versatile NPN Bipolar Junction Transistor (BJT) that is designed for general-purpose switching and amplification applications. This transistor is widely used in a variety of electronic circuits due to its reliable performance and cost-effectiveness.

Key Features:

  • High Current Gain Bandwidth Product: The BC547CG offers a high current gain bandwidth product (fT), which makes it suitable for audio amplifiers and various signal processing applications.
  • Low Voltage Operations: It operates effectively at low voltage levels, with a maximum collector-emitter voltage (VCEO) of 45V, which is ideal for low-power circuits.
  • High Maximum Current: This transistor can handle continuous collector current (IC) up to 100mA, making it capable of driving moderate loads.
  • Low Noise: The BC547CG exhibits low noise figures, which is crucial for applications where signal integrity is a priority.
  • TO-92 Package: Housed in a TO-92 package, it is easy to implement in a wide range of through-hole PCB designs and is known for its ease of handling and soldering.

Applications:

The BC547CG transistor is a reliable component for various applications, including:

  • General-purpose switching and amplification
  • Audio pre-amplifiers and power amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Low-power battery-operated devices
  • DIY electronics and educational projects

Specifications:

Parameter Value
Transistor Polarity NPN
Collector-Emitter Voltage VCEO Max 45 V
Collector-Base Voltage VCBO 50 V
Emitter-Base Voltage VEBO 6 V
Collector Current - Continuous IC 100 mA
Power Dissipation Pd 625 mW
DC Current Gain hFE 110 to 800
Operating and Storage Junction Temperature Range -55 to +150 °C

In conclusion, the BC547CG from ON Semiconductor is a high-performance, general-purpose NPN transistor that is suitable for a wide range of electronic applications. Its combination of low voltage operation, high current capability, and low noise makes it a preferred choice for designers and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess