ON Semiconductor BC848CDW1T1 - NPN Bipolar Transistor
The BC848CDW1T1 is a small signal NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This versatile transistor is well-suited for a wide range of applications where high efficiency and low power consumption are required.
Key Features:
- Device Type: NPN Bipolar Transistor
- Package: SOT-323, a compact surface-mount package that is ideal for automated assembly processes and space-constrained applications.
- Configuration: Single transistor, allowing designers to implement it in various circuit configurations such as amplifiers, switches, and signal processing circuits.
- Collector-Emitter Voltage (Vceo): 30V, providing a good margin for a variety of electronic circuits.
- Collector Current (Ic): 100mA, suitable for moderate current switching and amplification tasks.
- Power Dissipation (Pd): 225mW, enabling the transistor to handle a fair amount of power without overheating.
- DC Current Gain (hFE): 110 to 800 at 2mA, ensuring a good level of amplification in typical operating conditions.
- Transition Frequency (fT): 100MHz, making it suitable for high-speed switching applications.
Applications:
- General-purpose switching and amplification
- Audio amplifiers and pre-amplifiers
- Signal processing
- Low-power consumption applications
- Portable electronics
- Driver stages in hi-fi amplifiers and television circuits
The BC848CDW1T1 from ON Semiconductor is a reliable and cost-effective component for designers looking to optimize their circuit designs for performance and efficiency. With its robust electrical characteristics and small form factor, this BJT is an excellent choice for both prototyping and mass production.
Quality and Reliability:
ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The BC848CDW1T1 is no exception, with its manufacturing process designed to ensure consistent performance and long-term reliability for all electronic applications.