EN
  • EN
  • DE

MBRM130L

Part No MBRM130L
Manufacturer ON Semiconductor
Description Surface Mount Schottky Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216456-MBRM130L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian MBRM130L CAD Model

Description

Introducing the MBRM130L Schottky Rectifier from ON Semiconductor

The MBRM130L is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, a global leader in power and signal management. This rectifier is tailored to meet the high efficiency and reliability demands of today's electronic devices. The MBRM130L is particularly suited for applications requiring low voltage, high frequency rectification, or as free-wheeling and polarity protection diodes.

Key Features

  • Low Forward Voltage Drop: The MBRM130L boasts a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-efficiency power supplies.
  • High Surge Capability: With its robust surge handling capability, this Schottky rectifier can withstand high surge currents, ensuring reliability in harsh conditions.
  • Power Surface Mount Package: The device comes in a compact SMB package, which saves valuable board space and facilitates easy integration into various circuit designs.
  • Guardring for Overvoltage Protection: The inclusion of a guardring enhances the overvoltage protection, which is critical for maintaining the longevity and stability of the device under extreme electrical stresses.

Applications

The MBRM130L is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

The MBRM130L operates with a peak repetitive reverse voltage of 30 volts and a maximum average forward rectified current of 1.0 ampere, making it suitable for low to medium power applications. Its operating junction temperature ranges from -65°C to 125°C, which ensures stable performance across a wide range of temperatures.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental sustainability and quality. The MBRM130L is produced with adherence to stringent quality standards, ensuring both reliability and compliance with environmental regulations. This Schottky rectifier is lead-free and RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-conscious products.

With its combination of efficiency, reliability, and compact form factor, the MBRM130L Schottky Rectifier from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their power management systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess