EN
  • EN
  • DE
  • IT

BD242BG

Part No BD242BG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bipolar (BJT) Transistor PNP 80 V 3 A 3MHz 40 W Through Hole TO-220
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name BD242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913148-BD242BG
Ultra Librarian 3D Model Ultra Librarian BD242BG CAD Model

Description

The ON Semiconductor BD242BG represents a high-quality PNP bipolar power transistor designed to cater to a vast array of electronic applications. This component is specifically engineered to offer exceptional performance for power amplification and switching, making it an ideal choice for designers looking for reliability and efficiency. The BD242BG is housed in a TO-220 package, which is well-regarded for its robustness and excellent thermal performance.

Key Features

  • Transistor Type: The BD242BG is a PNP type transistor, which means it is controlled by the flow of holes as charge carriers. This type of transistor is commonly used in the amplification of signals or as a switch in various electronic circuits.
  • Voltage Ratings: It can handle collector-emitter voltages up to -45 V, and collector-base voltages up to -45 V, providing a wide operating range for various applications.
  • Current Handling: This transistor can manage continuous collector currents up to -3 A, making it suitable for moderate power applications.
  • Power Dissipation: The BD242BG is capable of dissipating up to 30 W of power, ensuring reliable operation under high power conditions.
  • Package: Enclosed in a TO-220 package, it offers a compact form factor while maintaining good thermal conductivity and ease of mounting onto heat sinks.

Applications

The BD242BG transistor is versatile and can be used in a variety of applications, including:

  • Power regulators
  • Audio amplifiers
  • Signal amplification circuits
  • Motor control circuits
  • Switching power supplies
  • Other power switching applications that require PNP transistors

Quality and Reliability

ON Semiconductor is a trusted name in the industry, and the BD242BG transistor is no exception to their commitment to quality. This component is built to meet stringent standards, ensuring consistent performance and durability. Whether used in commercial, industrial, or educational settings, the BD242BG from ON Semiconductor is a reliable choice for your circuit design needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess