EN
  • EN
  • DE
  • IT

BF720T1

Part No BF720T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100MA 300V SOT223 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BF720
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 864135-BF720T1
Ultra Librarian 3D Model Ultra Librarian BF720T1 CAD Model

Description

The ON Semiconductor BF720T1 is a high-performance PNP bipolar junction transistor (BJT) designed for high-voltage applications. This transistor is part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their reliability and efficiency. The BF720T1 is particularly suitable for use in electronic circuits that require switching and amplification, with a focus on energy-saving and space-sensitive solutions.

Key Features

  • Voltage Ratings: The BF720T1 boasts a collector-base voltage (VCBO) of -300V, a collector-emitter voltage (VCEO) of -300V, and an emitter-base voltage (VEBO) of -5V, making it ideal for high-voltage applications.
  • Current Handling: With a continuous collector current (IC) of -500mA, this transistor can handle moderate levels of current, suitable for a variety of electronic circuits.
  • Power Dissipation: It has a power dissipation (PD) of 1.25W, allowing it to manage a fair amount of power for its size.
  • High Transition Frequency: The BF720T1 has a transition frequency (fT) of 150MHz, which is indicative of its ability to operate effectively at high frequencies.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which helps in reducing power losses and improving efficiency in switching applications.

Applications

The BF720T1 is versatile and can be used in a wide range of applications including, but not limited to:

  • Switching regulators
  • Power management systems
  • High-voltage amplifiers
  • Signal processing
  • Audio amplifiers
  • Driver stages in Hi-Fi amplifiers and television circuits

Package and Quality

Packaged in a SOT-223 surface-mount device (SMD), the BF720T1 is designed for automated assembly processes and is suitable for high-density PCB designs. ON Semiconductor ensures that this product, like all others in their lineup, meets rigorous quality and performance standards, making the BF720T1 a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.3039
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4880 $51.2400
250+ $0.4004 $100.1000
390+ $0.3879 $151.2810
535+ $0.3754 $200.8390
690+ $0.3629 $250.4010
925+ $0.3253 $300.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess