EN
  • EN
  • DE

BMS4007-1E

Part No BMS4007-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 60A TO-220ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 160nC @ 10V
Max Input Capacitance 9700pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 30W (Tc)
Maximum Rds On at Id,Vgs 7.8 mOhm @ 30A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-220ML
Dimension TO-220-3 Full Pack
Win Source Part Number 099084-BMS4007-1E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BMS4007-1E CAD Model

Description

The BMS4007-1E from ON Semiconductor is a high-performance, integrated battery management system (BMS) designed for the sophisticated requirements of modern rechargeable battery applications. This advanced semiconductor solution is engineered to ensure safe and efficient operation for a variety of battery chemistries, particularly suited for lithium-ion (Li-ion) and lithium-polymer (Li-Po) cells.

Key Features

  • Cell Monitoring: The BMS4007-1E is capable of monitoring multiple cells in a battery pack, providing critical data on cell voltage, temperature, and state of charge (SOC) to ensure optimal performance and longevity.
  • Balancing Functionality: With its integrated cell balancing features, this BMS can redistribute charge between cells, promoting uniformity in the battery pack and extending its overall life.
  • Protection Circuits: The device includes a range of protection circuits to guard against over-voltage, under-voltage, over-current, and over-temperature conditions, thereby enhancing the safety of the battery pack during operation and charging.
  • Communication Interface: Equipped with a robust communication interface, the BMS4007-1E allows for easy integration with external controllers and systems, facilitating real-time monitoring and management of the battery pack.
  • Compact Design: The BMS is designed with a compact footprint, making it suitable for space-constrained applications without compromising on functionality.

Applications

The BMS4007-1E is versatile and can be used across a wide range of applications, including:

  • Electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • Energy storage systems (ESS)
  • Portable electronics
  • Uninterruptible power supplies (UPS)
  • Medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the BMS4007-1E is no exception. It is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

Summary

In summary, the BMS4007-1E is a sophisticated battery management system that offers comprehensive monitoring, balancing, and protection for battery packs. Its integration capabilities, coupled with ON Semiconductor’s reputation for quality, make it an excellent choice for developers looking to enhance the safety, efficiency, and lifespan of their battery-powered products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8295 $61.2720
37+ $3.1422 $116.2614
57+ $3.0439 $173.5023
79+ $2.9457 $232.7103
102+ $2.8475 $290.4450
136+ $2.5530 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess