EN
  • EN
  • DE

BR261W30A101E1G

Part No BR261W30A101E1G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description CONSUMER CIRCUIT, PBGA30 / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913538-BR261W30A101E1G
Ultra Librarian 3D Model Ultra Librarian BR261W30A101E1G CAD Model

Description

The ON Semiconductor BR261W30A101E1G is a high-performance, precision resistor network designed for a wide range of applications requiring accurate voltage division and signal conditioning. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance circuit performance while maintaining reliability and efficiency.

Featuring a compact surface-mount package, the BR261W30A101E1G integrates multiple resistors with a common connection to reduce board space and simplify PCB design. The precision-matched resistors ensure consistent performance, making this network ideal for critical analog circuits where stability and accuracy are paramount.

Key Features

  • Precision Matched Resistors: The BR261W30A101E1G boasts tightly matched resistor values, providing excellent ratio stability and minimizing signal distortion in applications such as voltage dividers and op-amp circuits.
  • High Stability: This resistor network offers superior thermal stability and a low temperature coefficient, ensuring reliable operation over a wide temperature range.
  • Durable Construction: Built with high-quality materials, the BR261W30A101E1G is designed to withstand harsh environments and provide a long operational lifespan.
  • Surface-Mount Package: The compact surface-mount design facilitates easy integration into automated manufacturing processes, saving time and reducing assembly costs.

Applications

The versatility of the BR261W30A101E1G makes it suitable for a variety of applications, including:

  • Instrumentation
  • Precision amplifiers
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Medical equipment
  • Automotive electronics

ON Semiconductor's BR261W30A101E1G is an excellent choice for designers who require a dependable resistor network that maintains signal integrity and provides precise voltage division. Whether for industrial, automotive, medical, or consumer electronics, this product delivers the performance needed for today's sophisticated electronic systems.

For detailed specifications, technical datasheets, and ordering information, please visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0023 $90.0046
4+ $36.9242 $147.6968
5+ $35.7704 $178.8520
7+ $34.6165 $242.3155
9+ $33.4627 $301.1643
12+ $30.0011 $360.0132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess