EN
  • EN
  • DE

BS107RL1

Part No BS107RL1
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003864-BS107RL1
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BS107RL1 CAD Model

Description

The BS107RL1 is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is a small-signal MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) that offers high-speed switching performance with low on-state resistance, making it an ideal choice for a wide range of applications.

Key Features

  • Voltage Rating: The BS107RL1 is designed to handle a drain-source voltage (VDS) of up to 200V, providing a robust solution for high-voltage applications.
  • Current Capacity: This MOSFET is capable of supporting a continuous drain current (ID) of up to 500mA, allowing it to manage moderate power levels efficiently.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 5 Ohms, the BS107RL1 ensures minimal power loss during operation, enhancing overall system efficiency.
  • High-Speed Switching: Designed for fast switching applications, the BS107RL1 minimizes transition times, which is critical for high-frequency circuits.
  • Enhanced Thermal Performance: The device's optimized thermal characteristics ensure reliable performance even under challenging temperature conditions.
  • Package: Available in a TO-92 package, the BS107RL1 offers a compact form factor that is suitable for space-constrained applications.

Applications

The BS107RL1 is versatile and can be used in various electronic circuits and systems, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Switch Mode Power Supplies (SMPS)
  • Lighting and LED Drivers
  • Relay Drivers
  • Audio Amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The BS107RL1 is no exception, as it is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. Whether for consumer electronics or industrial applications, the BS107RL1 from ON Semiconductor is an excellent choice for designers seeking a dependable and efficient small-signal MOSFET.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess