EN
  • EN
  • DE

BUL146F

Part No BUL146F
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 6A TO-220FP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 700mV @ 600mA, 3A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 14 @ 500mA, 5V
Maximum Power Dissipation 40W
Frequency - Transition 14MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 126823-BUL146F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUL146F CAD Model

Description

ON Semiconductor BUL146F High Voltage Fast-Switching NPN Power Transistor

The ON Semiconductor BUL146F is a high voltage, fast-switching NPN bipolar power transistor designed for use in lighting applications, switching regulators, and motor control circuits. It is part of ON Semiconductor's renowned range of power transistors that provide efficient operation and robust performance in a wide variety of electronic devices.

Key Features

  • Voltage Capabilities: The BUL146F is engineered to handle high voltage operations, with a collector-emitter voltage (V<sub>CEO) rated at 400V. This makes it suitable for applications requiring high breakdown voltages.
  • Current Handling: This transistor can manage a collector current (I<sub>C) of up to 8A, ensuring suitability for high current applications.
  • Speed: The device boasts fast switching times, with a low collector-emitter saturation voltage, contributing to its efficiency in fast-switching applications.
  • Power Dissipation: With a power dissipation of 80W, the BUL146F can handle significant levels of power, making it ideal for demanding circuits.
  • Package: It comes in a TO-220 package, which is widely used and known for its ease of mounting and good thermal performance.

Applications

The BUL146F's combination of high voltage and current handling, along with fast switching speeds, make it a versatile component for a range of applications. It is particularly well-suited for:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Converters
  • Motor Control Circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The BUL146F transistor is built to meet high standards, ensuring stable performance and longevity in your electronic projects. With its robust construction, it is designed to withstand the rigors of industrial and commercial applications.

For designers and engineers looking for a reliable power transistor capable of handling high voltage and current with fast switching capabilities, the BUL146F from ON Semiconductor is an excellent choice that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess