EN
  • EN
  • DE
  • IT

BUL45

Part No BUL45
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 5 A 12MHz 75 W Through Hole TO-220AB
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name BUL45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865043-BUL45
Ultra Librarian 3D Model Ultra Librarian BUL45 CAD Model

Description

ON Semiconductor BUL45 High Voltage Power Transistor

The BUL45 from ON Semiconductor is a high-performance NPN bipolar power transistor designed for use in a wide array of high voltage applications. This robust transistor is particularly well-suited for switch mode power supplies, motor controls, and various other power conversion and control circuits where high voltage capability is required.

With a collector-emitter voltage (Vceo) of up to 400V, the BUL45 is capable of handling significant voltage stress, making it an ideal choice for circuits operating at high voltages. Its collector current rating of up to 5A ensures that it can handle substantial power throughput without overheating or failing.

ON Semiconductor has engineered the BUL45 with speed in mind. The device features a fast switching response, which is crucial for applications that demand quick transitions, such as switching regulators and high-frequency converters. This rapid response helps to minimize power losses and improve the efficiency of the electronic system.

The BUL45 also boasts a low collector-emitter saturation voltage, which further enhances its efficiency by reducing the voltage drop across the transistor when it's in the on state. This low saturation voltage ensures that less power is wasted as heat, thereby improving the overall thermal performance of the system.

Durability is a key aspect of the BUL45, with ON Semiconductor incorporating features that enhance the device's reliability. It is equipped with an integrated base-emitter speed-up diode that protects the transistor from extreme voltage spikes and reduces the risk of breakdown during high-speed switching events.

The BUL45 comes in a TO-220 package, which is widely used in the industry and known for its good thermal performance. The package allows for efficient heat dissipation, which is critical in maintaining the longevity and reliability of the transistor under high-power conditions.

In summary, the BUL45 from ON Semiconductor is a versatile and reliable power transistor that offers high voltage capabilities, fast switching, low saturation voltage, and robust protection features. It is an excellent choice for designers who require a high-performance transistor that can cope with the demands of high-voltage and high-power electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1862 $67.1172
13+ $9.1776 $119.3088
20+ $8.8912 $177.8240
27+ $8.6048 $232.3296
35+ $8.3172 $291.1020
47+ $7.4578 $350.5166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess