EN
  • EN
  • DE

BZX79C15-T50A

Part No BZX79C15-T50A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Zener Diode 15 V 500 mW ±5% Through Hole DO-35
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name BZX79C15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX79C15_T50A, BZX79C15_T50ATB-ND, BZX79C15-T50ATB, BZX79C15_T50A-ND, BZX79C15_T50ACT-ND, BZX79C15-T50ACT, BZX79C15_T50ATB, BZX79C15_T50ACT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914007-BZX79C15-T50A
Ultra Librarian 3D Model Ultra Librarian BZX79C15-T50A CAD Model

Description

The BZX79C15-T50A from ON Semiconductor is a highly reliable, precision Zener diode designed for a multitude of applications that require voltage regulation. This Zener diode offers a nominal Zener voltage of 15V, making it suitable for stabilizing and clipping circuits with high power density requirements. It is a popular choice among professionals for its consistent performance and robustness.

Key Features

  • Zener Voltage: The device features a 15V Zener voltage, providing a stable reference voltage for various electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, the BZX79C15-T50A can withstand moderate levels of power without compromising its Zener voltage regulation capabilities.
  • Package: Encased in a DO-35 glass package, the diode ensures reliability and durability, protecting the internal semiconductor from environmental factors.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, allowing for precise voltage regulation in critical circuit designs.
  • Operating Temperature Range: The device operates efficiently over a wide temperature range from -65°C to +175°C, suitable for various challenging environments.

Applications

The BZX79C15-T50A is versatile in its use, ideal for:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the BZX79C15-T50A is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Users can trust this Zener diode to deliver consistent performance and longevity, even in the most demanding applications.

Environmental Compliance

The BZX79C15-T50A is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess