EN
  • EN
  • DE

BZX84C18-NL

Part No BZX84C18-NL
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0551+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 752487-BZX84C18-NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C18-NL CAD Model

Description

ON Semiconductor BZX84C18-NL Zener Diode

The ON Semiconductor BZX84C18-NL is a surface-mount Zener diode that offers excellent stability and reliability with its 18V nominal Zener voltage. This high-performance diode is designed to provide voltage regulation in a compact SOT-23 package, making it suitable for a wide range of applications in modern electronic circuits.

The BZX84C18-NL comes with a standard tolerance of ±5% on its nominal Zener voltage, ensuring precise operation in voltage regulation and reference voltage applications. Its low leakage current and low profile package design make it an ideal choice for high-density circuit boards where space is at a premium.

With a power dissipation of 350mW, the BZX84C18-NL is capable of handling moderate power levels, making it suitable for a variety of power management applications. It is also characterized by its excellent clamping capabilities, which help protect sensitive electronic components from voltage spikes and surges.

The device is designed to meet the rigorous demands of the electronics industry, with features that include a wide operating temperature range from -55°C to +150°C. This ensures that the diode will perform reliably in a variety of challenging environmental conditions. Additionally, the BZX84C18-NL is compliant with the RoHS directive, making it a lead-free and environmentally friendly choice for manufacturers and consumers alike.

Whether used in power supply circuits, voltage regulation modules, or as a part of a protection circuit, the ON Semiconductor BZX84C18-NL Zener diode is an excellent component that offers a combination of performance, reliability, and versatility. Its small size, robust design, and precise voltage regulation capabilities make it a valuable part of any electronic device requiring stable voltage control.

Key Features:

  • 18V nominal Zener voltage with ±5% tolerance
  • 350mW power dissipation capability
  • Low leakage current
  • Operational temperature range: -55°C to +150°C
  • Compact SOT-23 package suitable for high-density PCBs
  • RoHS compliant and lead-free

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess