EN
  • EN
  • DE

C106MG

Part No C106MG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 4A 600V TO225AA / SCR Diode 600V 4A(RMS) 20A 3-Pin(3+Tab) TO-225 Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family SCRs - Single
Packaging Bulk
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200µA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (AV)) (Max) 2.55A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 3mA
Current - Off State (Max) 10µA
Current - Non Rep. Surge 50 60Hz (Itsm) 20A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package TO-225AA
Catalog Sensitive Gate SCRs
Win Source Part Number 079828-C106MG
Popularity Medium
Supply and Demand Status Balance
Family Name C106MG
ECCN EAR99
Country of Origin China Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian C106MG CAD Model

Description

Introducing the C106MG Silicon Controlled Rectifier from ON Semiconductor

The C106MG is a versatile and robust silicon controlled rectifier (SCR) designed by ON Semiconductor, a leader in energy-efficient innovations. This SCR is a perfect solution for applications requiring controlled rectification and is well-suited for use in various industries, including automotive, consumer electronics, and industrial control systems.

The C106MG SCR features a reverse blocking voltage of 600V, which allows it to handle high-voltage applications with ease. Its peak forward surge current is rated at 25A, making it capable of withstanding high transient currents without damage. The device operates within a wide temperature range, from -40°C to +110°C, ensuring reliability and performance even under extreme conditions.

With a gate trigger voltage of 0.2V to 0.8V, the C106MG ensures efficient gate activation, while its low holding current of 5mA minimizes power loss after triggering, contributing to the overall energy efficiency of the system. The device is available in a TO-225 package, which provides a compact footprint while ensuring adequate heat dissipation for thermal stability.

ON Semiconductor's commitment to quality is evident in the C106MG, which is designed to meet stringent industry standards for reliability and performance. Its rugged construction ensures a long operational life, even in the most demanding applications. The C106MG is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing motor control circuits, over-voltage protection systems, or looking for a reliable component for phase control applications, the C106MG from ON Semiconductor is an excellent choice. Its combination of high voltage capability, surge current endurance, and low power loss makes it a go-to SCR for engineers and designers seeking high performance and reliability.

For detailed specifications and application notes, visit ON Semiconductor's website or contact their customer support team. The C106MG is available for order through authorized distributors, ensuring easy access to this high-quality component for your next project.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5059 $50.5900
245+ $0.4151 $101.6995
375+ $0.4022 $150.8250
515+ $0.3892 $200.4380
665+ $0.3762 $250.1730
890+ $0.3373 $300.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,073 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess