EN
  • EN
  • DE

CAM3200HU2-GT3

Part No CAM3200HU2-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DC-DC CHG PUMP VADJ 100MA / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CAM3200
Standard Package 376 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 865738-CAM3200HU2-GT3
Ultra Librarian 3D Model Ultra Librarian CAM3200HU2-GT3 CAD Model

Description

The CAM3200HU2-GT3 is a state-of-the-art image sensor from ON Semiconductor, designed to deliver high-resolution imaging with exceptional clarity and color accuracy. This advanced sensor is well-suited for a wide range of applications, including security systems, industrial imaging, and advanced driver-assistance systems (ADAS).

Key Features

  • High Resolution: Equipped with a 3.2 Megapixel CMOS digital image sensor, the CAM3200HU2-GT3 captures images with impressive detail, making it ideal for applications where image clarity is paramount.
  • Superior Low-light Performance: Thanks to ON Semiconductor's cutting-edge pixel technology, this sensor performs exceptionally well in low-light conditions, ensuring reliable operation regardless of lighting challenges.
  • High Frame Rate: The CAM3200HU2-GT3 offers a high frame rate capability, allowing for smooth video capture and precise motion detection, which is crucial for security and surveillance applications.
  • Wide Dynamic Range: With its wide dynamic range, the sensor can handle a range of lighting conditions, from bright sunlight to dimly lit environments, without losing detail in the shadows or highlights.
  • Flexible Interface: The sensor supports multiple interface options, including MIPI CSI-2, which provides high-speed data transfer and easy integration with a variety of host processors.

Applications

The CAM3200HU2-GT3 is versatile and can be integrated into a multitude of applications. Its high resolution and frame rate make it a perfect choice for:

  • Advanced security and surveillance systems
  • Industrial and machine vision systems
  • Medical imaging equipment
  • Automotive and drone imaging systems
  • Scientific and research imaging applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAM3200HU2-GT3 is no exception. It is manufactured with precision and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability. With its advanced features and versatile applications, the CAM3200HU2-GT3 is an excellent choice for developers and manufacturers seeking a reliable high-performance imaging solution.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess