EN
  • EN
  • DE
  • IT

CAT1025ZI-25-GT3

Part No CAT1025ZI-25-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR CPU 2K EEPR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 2.55V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 760129-CAT1025ZI-25-GT3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT1025
Introduction Date September 25, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CAT1025ZI-25-GT3 CAD Model

Description

Product Overview: CAT1025ZI-25-GT3

The CAT1025ZI-25-GT3 is a high-performance, serially accessible digital supervisor, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's comprehensive portfolio of supervisory circuits that monitor power supply and system health to ensure reliable operation across various applications.

Key Features

  • Memory: The CAT1025ZI-25-GT3 comes with a built-in 2 Kb EEPROM, providing non-volatile memory storage for system-critical data that must be preserved during power loss or system resets.
  • Watchdog Timer: An integral watchdog timer ensures system reliability by monitoring software execution intervals. If the system becomes unresponsive, the watchdog timer can reset the system to a known state.
  • Power-On Reset: The device includes a precision power-on reset feature, which generates a reset signal upon power-up, ensuring the microcontroller and other system components start from a clean state.
  • Low Voltage Operation: Operating at 2.5V, the CAT1025ZI-25-GT3 is optimized for low-voltage applications, making it ideal for battery-operated devices and power-sensitive systems.
  • Serial Interface: Equipped with an I²C serial interface, the product allows for easy integration into most microcontroller-based systems, providing a simple communication protocol for both the EEPROM and the supervisory functions.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.

Applications

The CAT1025ZI-25-GT3 is versatile and can be used in a wide array of applications, including:

  • Computing systems
  • Embedded control units
  • Telecommunication systems
  • Industrial control systems
  • Automotive electronics
  • Portable/battery-powered devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT1025ZI-25-GT3 is produced with strict quality control processes, ensuring it meets the reliability requirements for industrial and automotive-grade components. With its robust design and ON Semiconductor's reputation for quality, this supervisory circuit is an excellent choice for critical system monitoring applications.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess