EN
  • EN
  • DE
  • IT

CAT1161WI-28-G

Part No CAT1161WI-28-G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAT1161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914674-CAT1161WI-28-G
Ultra Librarian 3D Model Ultra Librarian CAT1161WI-28-G CAD Model

Description

ON Semiconductor CAT1161WI-28-G EEPROM

The CAT1161WI-28-G is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide efficient non-volatile data storage. This memory component is ideal for a wide range of applications, including but not limited to, personal computers, telecommunications, and industrial control systems where reliable and durable data storage is crucial.

The CAT1161WI-28-G offers a storage capacity of 16K-bits with an organization of 2048 words of 8 bits each, providing ample space for firmware storage, device configuration, and data logging tasks. It operates over a standard voltage range of 2.5V to 5.5V, making it suitable for use in both 3V and 5V systems. This flexibility ensures that it can be easily integrated into a variety of existing designs without the need for additional power supply components.

One of the key features of this EEPROM is its I²C serial interface, which facilitates simple and efficient communication with microcontrollers and other digital systems. The I²C interface supports a clock frequency of up to 400 kHz, enabling fast data transfer rates that are essential for high-performance applications. Additionally, the device's built-in write protection features, including hardware and software write protect options, ensure the integrity of the data stored within.

The CAT1161WI-28-G is provided in a robust, lead (Pb)-free, 8-lead SOIC package, which not only meets environmental regulations but also offers a compact footprint for space-constrained applications. Its wide operating temperature range of -40°C to +85°C guarantees stable performance across diverse environments and application conditions.

ON Semiconductor's commitment to quality is evident in the CAT1161WI-28-G, with its endurance of 1,000,000 program/erase cycles and a data retention period of 100 years, users can rely on this EEPROM to maintain data integrity over an extended period. Whether you're developing consumer electronics, automotive systems, or industrial machinery, the CAT1161WI-28-G from ON Semiconductor is an excellent choice for your data storage needs.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1254 $65.6334
51+ $2.5652 $130.8252
79+ $2.4851 $196.3229
108+ $2.4048 $259.7184
140+ $2.3246 $325.4440
187+ $2.0840 $389.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess