EN
  • EN
  • DE

CAT1232LPW-T2

Part No CAT1232LPW-T2
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1027625-CAT1232LPW-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1232LPW-T2 CAD Model

Description

ON Semiconductor CAT1232LPW-T2 Microprocessor Supervisory Circuit

The ON Semiconductor CAT1232LPW-T2 is a highly reliable microprocessor supervisory circuit designed to maintain system integrity during power failures or unexpected system shutdowns. This essential component is engineered to monitor the power supply voltage of microprocessor (µP) systems, ensuring that your electronics are safeguarded against a variety of issues that can arise due to power instability.

Key Features:

  • Precision Voltage Monitoring: The CAT1232LPW-T2 offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage levels.
  • Power-On Reset (POR) Control: This device delivers a reliable power-on reset to the microprocessor during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: Designed for energy efficiency, the CAT1232LPW-T2 consumes low power, making it suitable for battery-operated applications.
  • Programmable Reset Delay: It features a programmable delay time for the reset output, allowing designers to tailor the reset assertion to specific system requirements.
  • Versatile Operating Range: The device operates over a wide voltage range, accommodating various microprocessor systems and applications.
  • Watchdog Timer: An integrated watchdog timer helps to ensure that the microprocessor system is running correctly, resetting the system in the event of a software anomaly.

Applications:

The CAT1232LPW-T2 is ideal for use in a variety of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments

Package and Availability:

The CAT1232LPW-T2 comes in a TSSOP package that is suitable for surface-mount technology (SMT), ensuring ease of integration into a wide range of electronic systems. ON Semiconductor provides this component in tape and reel format, facilitating efficient handling and placement during the manufacturing process.

In summary, the CAT1232LPW-T2 from ON Semiconductor is a robust and versatile supervisory circuit that provides critical protection and monitoring for microprocessor-based systems. Its combination of features ensures that your electronics continue to operate reliably, even in the face of power irregularities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess