The TPS76933QDBVRG4 is a highly-reliable, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI). This efficient component is specifically engineered to deliver a fixed output voltage of 3.3V with an input voltage range of 2.7V to 10V. It is capable of sourcing up to 100mA of output current, making it an excellent choice for power-sensitive applications.
Key Features:
- Output Voltage: Precisely regulated 3.3V output, suitable for a variety of low-power electronics.
- High Accuracy: Offers a tight output voltage tolerance, ensuring reliable performance in critical applications.
- Low Dropout: Maintains regulation with minimal difference between the input and output voltages, enhancing efficiency.
- Thermal Shutdown: Integrated thermal shutdown protection safeguards the device from overheating.
- Overcurrent Protection: Built-in overcurrent protection prevents damage from excessive loads or short-circuit conditions.
Applications:
The TPS76933QDBVRG4 is versatile and can be used in a wide range of applications, including but not limited to:
- Battery-powered devices
- Portable and handheld equipment
- Microcontrollers and digital systems
- Consumer electronics
- Telecommunication infrastructure
Package and Quality:
The device is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is characterized for operation over a temperature range of -40°C to 125°C, ensuring reliable performance in a variety of environments. The TPS76933QDBVRG4 is part of TI's commitment to high-quality and reliable components, making it a trusted choice for engineers and designers seeking to enhance their power management solutions.
With its combination of features, the TPS76933QDBVRG4 stands out as a robust power management solution for applications requiring a stable and efficient voltage supply. Texas Instruments' expertise in semiconductor design ensures that this LDO voltage regulator will provide exceptional performance and durability for your electronic designs.