EN
  • EN
  • DE

CAT24AA02TDI-GT3

Part No CAT24AA02TDI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 5-Pin TSOT-23 T/R / IC EEPROM 2KBIT 400KHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 012624-CAT24AA02TDI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Embedded Design & Development
Family Name CAT24AA02
Introduction Date December 07, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CAT24AA02TDI-GT3 CAD Model

Description

ON Semiconductor CAT24AA02TDI-GT3 EEPROM

The CAT24AA02TDI-GT3 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This memory module boasts a storage capacity of 2-Kb and utilizes the standard I²C serial interface, making it an excellent choice for applications requiring small amounts of nonvolatile memory that can be easily integrated into a wide range of electronic systems.

Designed with versatility in mind, the CAT24AA02TDI-GT3 operates across a voltage range of 1.7V to 5.5V, which ensures compatibility with both low-power and standard devices. This feature is particularly beneficial for battery-operated and portable devices where power conservation is crucial. The device supports a maximum clock frequency of 1 MHz (5V), which allows for rapid data transfer when high-speed operations are needed.

The EEPROM is organized as 256 x 8 bits, which provides the user with 256 bytes of memory. It is capable of withstanding a high write endurance of one million write cycles and a data retention period of 100 years, ensuring reliability and longevity of data storage. This durability makes it an ideal choice for applications that require frequent data updates or long-term data preservation.

With its small 8-lead TDFN package, the CAT24AA02TDI-GT3 is designed for space-constrained applications. It is also lead-free and RoHS compliant, aligning with current environmental standards and regulations for electronic components. The device features a built-in 16-byte page write buffer, allowing for efficient batch processing of data, which can help in reducing overall write times and power consumption.

Applications for the CAT24AA02TDI-GT3 are diverse and include device identification, calibration data storage, product tracking, and configuration settings in products such as smart appliances, consumer electronics, medical devices, and industrial control systems. Its robust design and flexible features make it an excellent choice for designers looking to add a small amount of user-configurable memory to their next project.

Overall, the CAT24AA02TDI-GT3 from ON Semiconductor represents a reliable and cost-effective solution for nonvolatile memory storage, with its easy integration, low power consumption, and durable design ensuring performance and longevity in a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3734 $50.4090
290+ $0.3494 $101.3260
445+ $0.3373 $150.0985
640+ $0.3132 $200.4480
835+ $0.3012 $251.5020
1,040+ $0.2891 $300.6640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,250 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess