EN
  • EN
  • DE

MAX1518BETJ

Part No MAX1518BETJ
Manufacturer Maxim Integrated
Catalog Misc Products
Description TFT-LCD DC-DC Converter with Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829627-MAX1518BETJ
Ultra Librarian 3D Model Ultra Librarian MAX1518BETJ CAD Model

Description

Maxim Integrated MAX1518BETJ TFT-LCD Power Supply

The MAX1518BETJ from Maxim Integrated is a highly integrated, multi-output power supply IC, specifically designed for powering thin-film transistor liquid-crystal displays (TFT-LCDs). This advanced power solution is engineered to deliver high performance, efficiency, and reliability for small-to-medium-sized TFT-LCD panels, making it an ideal choice for portable and compact devices such as laptops, tablets, and monitors.

The MAX1518BETJ incorporates a step-up DC-DC converter, a positive charge pump, and two high-current operational amplifiers, providing the necessary voltages for the source and gate driver ICs as well as for the panel's VCOM backplane. Its step-up converter has a wide input voltage range that allows it to operate efficiently with a variety of input sources, while the integrated charge pump enables the generation of a regulated positive output voltage.

This IC is designed with precision in mind, featuring an adjustable output voltage for the step-up converter and a programmable VCOM calibration that ensures optimal image quality and color accuracy in the TFT-LCD panel. Moreover, the MAX1518BETJ offers protection features such as overvoltage protection, thermal shutdown, and short-circuit protection, enhancing the overall safety and longevity of the display system.

The MAX1518BETJ comes in a compact, 32-pin TQFN package with a 5mm x 5mm footprint, which is highly conducive to space-constrained applications. Its small size, combined with a minimal external component count, makes for a simplified design and a reduction in overall system cost.

In summary, the Maxim Integrated MAX1518BETJ is a versatile and efficient solution for TFT-LCD power supply requirements. Its integration of multiple power outputs, coupled with precision control and robust protection features, ensures that it can meet the demands of modern display technologies, providing designers with a reliable and cost-effective option for their applications.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4417 $59.5336
19+ $6.1053 $116.0007
30+ $5.9148 $177.4440
41+ $5.7242 $234.6922
53+ $5.5336 $293.2808
70+ $4.9607 $347.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess