EN
  • EN
  • DE

CAT24C04ZI-G

Part No CAT24C04ZI-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 400KHZ 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-MSOP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name CAT24C04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865769-CAT24C04ZI-G
Ultra Librarian 3D Model Ultra Librarian CAT24C04ZI-G CAD Model

Description

CAT24C04ZI-G EEPROM from ON Semiconductor

CAT24C04ZI-G EEPROM

The CAT24C04ZI-G is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications requiring reliable non-volatile memory storage. With a storage capacity of 4-Kb (512 x 8), it is ideally suited for advanced, sophisticated electronic systems where durable and dependable data retention is paramount.

This EEPROM operates on a power supply range of 1.7V to 5.5V, making it versatile for use in low-power devices and compatible with most microcontrollers in the market. It supports a bidirectional, 2-wire, I²C serial bus and data transmission protocol, which allows for simple integration into existing systems with minimal additional components. The CAT24C04ZI-G can operate at a clock frequency of up to 400 kHz (I²C Fast-mode), enabling swift data access and programming.

Built with ON Semiconductor's commitment to quality, the CAT24C04ZI-G features a hardware write protection pin (WP), which provides an additional layer of security against inadvertent writes, thus safeguarding your data under critical conditions. It also supports a write cycle time of 5 ms (typical), allowing for efficient write operations.

The device is offered in an 8-lead SOIC package, which is both space-saving and suitable for automated assembly processes, making it a great choice for mass-produced consumer electronics. Its industrial temperature range of -40°C to +85°C ensures that it performs reliably in a broad spectrum of environments and applications.

The CAT24C04ZI-G is perfect for use in a variety of applications, including but not limited to, portable electronics, medical devices, automotive systems, and smart cards. Its robust design and advanced features make it an excellent choice for designers looking for a memory solution that combines high performance with long-term reliability.

Key Features:

  • 4-Kb (512 x 8) EEPROM
  • Wide voltage range: 1.7V to 5.5V
  • I²C serial interface
  • Up to 400 kHz clock frequency
  • Hardware write protection
  • 5 ms write cycle time (typical)
  • Industrial temperature range: -40°C to +85°C
  • 8-lead SOIC package

For more information or to place an order, please visit ON Semiconductor's official website or contact your local authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6041 $60.4100
235+ $0.4955 $116.4425
365+ $0.4805 $175.3825
500+ $0.4655 $232.7500
645+ $0.4493 $289.7985
860+ $0.4031 $346.6660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,480 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess