EN
  • EN
  • DE

CAT24C08YI-G

Part No CAT24C08YI-G
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 8KBIT I2C 8TSSOP / EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr ON Semiconductor
Series -
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAT24C08
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100 pcs
Win Source Part Number 1381735-CAT24C08YI-G
Ultra Librarian 3D Model Ultra Librarian CAT24C08YI-G CAD Model

Description

The CAT24C08YI-G is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This integrated circuit features a 8-Kb (8,192 bits) memory capacity with a serial I²C bus interface, making it an excellent choice for a wide range of applications where reliable and non-volatile memory storage is essential.

Key Features

  • Memory Size: 8-Kb (1,024 x 8 bits)
  • Interface: I²C (2-wire serial interface), supports standard and fast I²C protocol
  • Operating Voltage Range: 2.5V to 5.5V, which allows for flexible use in various circuit configurations
  • Write Cycle Time: 5 ms (max), providing efficient write operations
  • Write Endurance: 1,000,000 program/erase cycles, ensuring a long operational lifespan
  • Data Retention: 100 years, guaranteeing data preservation over an extended period
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environments
  • Packaging: The device is available in an 8-lead TSSOP package, which is RoHS-compliant and suitable for space-constrained applications

Applications

The CAT24C08YI-G is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Medical devices
  • Industrial controls
  • Smart cards
  • Automotive applications
  • Consumer electronics

Product Advantages

With its robust design and comprehensive feature set, the CAT24C08YI-G offers several advantages for designers and engineers:

  • High Reliability: The device's high write endurance and data retention capabilities make it a reliable choice for critical applications.
  • Flexibility: The wide voltage range and temperature tolerance allow for use in a diverse range of products and environments.
  • Compact Form Factor: The small TSSOP package enables integration into designs with limited PCB space.
  • Easy Integration: The I²C interface ensures compatibility with most microcontrollers, simplifying design and reducing time to market.

Overall, the CAT24C08YI-G from ON Semiconductor is a durable, versatile, and easy-to-use EEPROM solution that meets the demands of modern electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2494 $58.6090
565+ $0.2047 $115.6555
875+ $0.1984 $173.6000
1,205+ $0.1919 $231.2395
1,560+ $0.1855 $289.3800
2,085+ $0.1663 $346.7355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,389 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess