EN
  • EN
  • DE

M36W0R6050T3ZAQE

Part No M36W0R6050T3ZAQE
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306213-M36W0R6050T3ZAQE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0R6050T3ZAQE CAD Model

Description

Overview of Product M36W0R6050T3ZAQE

STMicroelectronics' M36W0R6050T3ZAQE is a high-performance memory solution that combines the versatility of NOR Flash memory and the data storage efficiency of NAND Flash memory in a single package. This Multi-Chip Package (MCP) memory is designed to meet the rigorous demands of modern electronic applications, providing both the fast read times of NOR Flash and the high density of NAND Flash.

Key Features

  • Dual Memory Types: The M36W0R6050T3ZAQE incorporates both NOR and NAND Flash memory, offering a hybrid solution that is well-suited for applications requiring a boot code area as well as large data storage.
  • Memory Capacity: It features a substantial memory capacity, with the NOR Flash typically used for reliable code storage and execution, and the NAND Flash designed for mass data storage.
  • High-Speed Interface: The device supports a high-speed interface, which enables quick data transfer rates, making it ideal for applications that require fast boot or frequent data updates.
  • Low Power Consumption: Designed with power efficiency in mind, the M36W0R6050T3ZAQE is an optimal choice for battery-operated devices, as it helps to extend battery life by consuming less power during operation.
  • Package: The compact form factor of the package allows for a smaller device footprint, which is crucial for space-constrained applications.

Applications

The M36W0R6050T3ZAQE is suitable for a diverse range of applications. Its unique combination of NOR and NAND memory types makes it particularly well-suited for use in:

  • Mobile phones and smartphones
  • Embedded systems
  • Automotive applications
  • Internet of Things (IoT) devices
  • Industrial applications

Reliability and Support

STMicroelectronics ensures that the M36W0R6050T3ZAQE is manufactured to the highest quality standards, providing reliability and endurance for mission-critical applications. Additionally, STMicroelectronics offers comprehensive technical support for developers, helping to reduce time-to-market and ensuring seamless integration into various platforms.

Conclusion

The M36W0R6050T3ZAQE from STMicroelectronics is a powerful and versatile memory solution that is engineered to address the dual needs of high-speed operation and high-density storage. Its robust design and energy-efficient performance make it an excellent choice for a wide array of electronic devices and applications.

You May Also Be Interested in

GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess