EN
  • EN
  • DE

CAT24C128WI-G

Part No CAT24C128WI-G
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 128KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Memory Interface I2C
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761905-CAT24C128WI-G
Popularity Medium
Supply and Demand Status Limited
Family Name CAT24C128
Introduction Date September 28, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CAT24C128WI-G CAD Model

Description

Overview of CAT24C128WI-G from ON Semiconductor

The CAT24C128WI-G is a high-performance, 128-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor. It is a part of the EEPROM family that offers a flexible and reliable non-volatile data storage solution for applications that require data to be preserved during power loss. This memory component is particularly well-suited for a wide range of applications including consumer electronics, automotive, industrial, and medical devices.

Key Features

  • Memory Size: The device boasts a 128-Kb (16,384 x 8) memory size, providing ample space for storage of configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface: It operates via a standard I²C serial interface, supporting both the 100 kHz Standard-mode and the 400 kHz Fast-mode for versatile communication with microcontrollers and other digital systems.
  • Write Protection: The CAT24C128WI-G includes hardware write protection features, with a dedicated write protect pin (WP) to prevent inadvertent data alteration during operation.
  • Low Power Consumption: Designed for power-sensitive applications, it features low power consumption with a typical standby current of only 1 µA, which helps in extending battery life in portable devices.
  • Operating Voltage Range: The device operates over a wide voltage range from 2.5V to 5.5V, making it suitable for a variety of system-level power supplies.
  • Endurance: It offers a high write endurance with 1 million write cycles per byte and a data retention period of 100 years, ensuring the reliability and longevity of stored data.

Package and Temperature Range

The CAT24C128WI-G is available in an industrial-grade 8-lead SOIC package, which is known for its compact footprint and reliability under harsh conditions. It operates across an extended temperature range from -40°C to +85°C, making it robust enough for use in extreme environments.

Compliance and Quality

ON Semiconductor ensures that the CAT24C128WI-G meets stringent quality standards. The device is RoHS compliant, which means it adheres to the restrictions on hazardous substances, making it an environmentally friendly choice for electronic designs.

In summary, the CAT24C128WI-G from ON Semiconductor is an excellent choice for designers looking for a dependable and versatile EEPROM solution that combines high-capacity storage, low power consumption, and robustness in a compact package.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2555 $51.1000
420+ $0.2394 $100.5480
650+ $0.2313 $150.3450
930+ $0.2151 $200.0430
1,210+ $0.2070 $250.4700
1,510+ $0.1990 $300.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess