The CAT24C512 is a high-performance, serially-interfaced EEPROM (Electrically Erasable Programmable Read-Only Memory) product from ON Semiconductor. This device offers a substantial 512-Kb (64K x 8) amount of non-volatile memory storage, making it an excellent choice for a wide range of applications where reliable and persistent data storage is essential.
Key Features
- I2C-Compatible Interface: The CAT24C512 utilizes the popular I2C bus interface, which allows for easy integration into existing systems with a data transfer speed of up to 1 Mbit/s.
- Wide Voltage Range: It operates across a wide voltage range of 1.7V to 5.5V, accommodating various logic levels and system requirements.
- Write Protection: The device features hardware write protection, which can be implemented via the write protect pin to prevent unintended data overwrites.
- Page Write Buffer: The onboard page write buffer allows for up to 128 bytes of data to be written in a single write cycle, enhancing write operation efficiency.
- Low Power Consumption: Designed for low-power consumption, it is ideal for battery-powered applications, with a typical standby current of only 5 μA.
- High Reliability: The EEPROM is rated for a high endurance of 1 million write cycles and a data retention period of 100 years, ensuring data integrity over an extended period.
Applications
The versatility of the CAT24C512 allows it to be used in various applications, including:
- Industrial and automotive control systems
- Medical devices
- Smart cards and identification systems
- Consumer electronics
- PC peripherals and networking equipment
Product Quality and Support
ON Semiconductor is committed to providing high-quality products and support. The CAT24C512 is manufactured in compliance with stringent industry standards, ensuring reliability and performance. Technical support and comprehensive documentation are available to assist with integration and troubleshooting.