The NXP LPC2102FBD48/01 is a robust, low-power microcontroller designed for embedded applications. It is part of the LPC2100 family, which is well-known for its high performance and exceptional efficiency. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core and operates at a maximum frequency of 70 MHz, striking a balance between processing power and power consumption.
Key Features:
- CPU: 32-bit ARM7TDMI-S processor.
- Frequency: Up to 70 MHz operation.
- Memory: 16 KB of on-chip static RAM and 64 KB of on-chip flash program memory.
- Debugging: Embedded in-circuit emulation and debug via JTAG interface.
- I/O: Multiple 32-bit timers, an advanced PWM unit, and up to 45 fast GPIO lines.
- Communication Interfaces: Two UARTs, two I2C-bus interfaces, SPI interface, and SSP with buffering and variable data length capabilities.
- Package: Low profile 48-pin LQFP package.
- Power-saving modes: Three reduced power modes: Idle, Power-down, and Deep Power-down.
- Supply Voltage: 3.0V to 3.6V operation with 5V tolerant I/O pads.
Applications:
The LPC2102FBD48/01 is ideal for a wide range of applications due to its versatile feature set. It is particularly suited for:
- Industrial control systems
- Medical systems
- Communication gateways
- Embedded soft modems
- Automotive body systems
- Access control and point-of-sale
Advantages:
This microcontroller offers several advantages for developers including:
- Low power consumption to extend battery life in portable devices.
- High integration to save space and reduce the need for additional components.
- Comprehensive development support with a vast ecosystem of development tools and software.
- Fast time-to-market with an easy-to-use platform and ample documentation.
The LPC2102FBD48/01 from NXP is a highly capable microcontroller that provides a scalable solution for complex embedded tasks. Its rich set of features and low power consumption make it an excellent choice for designers looking to optimize their systems for both performance and efficiency.