EN
  • EN
  • DE

MAX3646E

Part No MAX3646E
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703350-MAX3646E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3646E CAD Model

Description

The MAX3646E from Maxim Integrated is a high-performance laser diode driver designed to cater to the demanding requirements of fiber optic communication systems. This versatile component is capable of delivering high-speed modulation and bias currents to a laser diode, facilitating the transmission of digital data over optical fibers with exceptional precision and reliability.

Key Features

  • High-Speed Data Rates: The MAX3646E supports data rates up to 2.7Gbps, making it ideal for high-speed communication protocols.
  • Adjustable Modulation and Bias Currents: Users can finely tune the modulation current from 10mA to 85mA and the bias current from 1mA to 100mA, allowing for optimal performance tailored to specific system requirements.
  • Automatic Power Control (APC) Loop: The integrated APC loop ensures constant optical power output from the laser diode, compensating for temperature and aging effects.
  • Low Power Dissipation: Its design focuses on minimizing power consumption, which is critical for thermal management in dense electronic assemblies.
  • Differential Inputs: The MAX3646E features differential inputs that reduce signal distortion and improve noise immunity, essential for maintaining signal integrity at high data rates.

Applications

The MAX3646E is ideally suited for a range of applications in the fiber optics communication field, including:

  • Gigabit Ethernet (GbE) Transceivers
  • Fiber to the Home (FTTH)
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) Systems
  • Optical Add-Drop Multiplexers (OADM)

Product Benefits

The MAX3646E laser diode driver stands out for its ability to maintain signal fidelity at high data rates, combined with its flexibility and ease of integration into various optical communication systems. Its robust design and advanced features ensure long-term reliability and consistent performance, which are critical in maintaining the integrity of high-speed data transmission.

With Maxim Integrated's commitment to quality and innovation, the MAX3646E represents a premier choice for designers looking to enhance the capabilities of their optical communication solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0688 $64.5504
18+ $6.6205 $119.1690
28+ $6.4137 $179.5836
38+ $6.2070 $235.8660
49+ $5.9991 $293.9559
65+ $5.3788 $349.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess