EN
  • EN
  • DE

CAT25256XI-T2

Part No CAT25256XI-T2
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 012642-CAT25256XI-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25256XI-T2 CAD Model

Description

ON Semiconductor CAT25256XI-T2 EEPROM

The CAT25256XI-T2 is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from ON Semiconductor, designed for a variety of demanding storage applications. This device offers an excellent solution for data storage that requires low power consumption and long-term data retention.

Key Features:

  • Memory Size: The CAT25256XI-T2 comes with a 256-Kb memory size, providing ample space for firmware storage, parameter settings, and data logging.
  • Interface: It features a fast and reliable SPI (Serial Peripheral Interface) that ensures seamless integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for use in various electronic systems.
  • Temperature Range: Designed to withstand extreme conditions, it operates over an industrial temperature range of -40°C to +85°C.
  • Write Cycle Endurance: With a high write cycle endurance, the CAT25256XI-T2 ensures reliable operation over the product's lifetime, making it suitable for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of over 100 years, ensuring the safety and integrity of your data over an extended period.
  • Packaging: The device is available in an 8-lead TSSOP package, which is known for its compact footprint and reliability in space-constrained applications.

Applications:

The CAT25256XI-T2 EEPROM is an ideal choice for a variety of applications that require non-volatile memory storage. These include but are not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics
  • Smart meters
  • Internet of Things (IoT) devices

In summary, the CAT25256XI-T2 from ON Semiconductor is a highly reliable and efficient EEPROM module that offers excellent performance for systems requiring non-volatile memory solutions. Its robust feature set ensures that it meets the needs of a wide range of applications, making it a versatile choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3935 $55.7400
90+ $1.1434 $102.9060
140+ $1.1076 $155.0640
190+ $1.0719 $203.6610
245+ $1.0362 $253.8690
325+ $0.9290 $301.9250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,909 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess