EN
  • EN
  • DE

CAT25C02SE

Part No CAT25C02SE
Manufacturer ON Semiconductor
Catalog EEPROM
Description CAT25C02 - 2K SPI SERIAL EEPROM  /  EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz 40 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Access Time 40 ns
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-CAT25C02SE-488
Standard Package 1
Win Source Part Number 1051130-CAT25C02SE
Ultra Librarian 3D Model Ultra Librarian CAT25C02SE CAD Model

Description

ON Semiconductor CAT25C02SE EEPROM

The CAT25C02SE is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This EEPROM provides robust storage solutions for applications requiring data retention and flexibility in data management.

Key Features:

  • Memory Size: The CAT25C02SE has a 2-Kb (256 x 8) memory size, which is ideal for storing configuration settings, calibration data, and other small data sets that need to be preserved across power cycles.
  • Interface: It uses the industry-standard 2-wire serial I²C (Inter-Integrated Circuit) interface, enabling simple integration into most microcontroller-based systems.
  • Write Cycle Time: The device offers a fast write cycle time of 5 ms (typical), allowing for efficient data management and minimal delay in write operations.
  • Operating Voltage: It operates within a wide voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: The CAT25C02SE is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Endurance: The EEPROM boasts a high endurance of one million write cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: It guarantees data retention for a minimum of 100 years, providing a stable and reliable means of data storage over extended periods.

Applications:

The CAT25C02SE is ideal for a wide range of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking devices
  • Portable devices

With its robust feature set, the CAT25C02SE from ON Semiconductor is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution. Its small form factor, combined with high endurance and a broad operating range, makes it a versatile component for a multitude of applications.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
NXP / Nexperia
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess