EN
  • EN
  • DE

CAT28C512GI12

Part No CAT28C512GI12
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 512KBIT PAR 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 512Kb (64K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (11.43x13.97)
Family Name CAT28C512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAT28C512GI-12, CAT28C512GI-12-ND
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914723-CAT28C512GI12
Ultra Librarian 3D Model Ultra Librarian CAT28C512GI12 CAD Model

Description

ON Semiconductor CAT28C512GI12 EEPROM

The CAT28C512GI12 is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module from ON Semiconductor, designed to deliver a robust storage solution for a wide range of applications. This EEPROM device provides a substantial 512 kilobits of memory, which is organized as 64K x 8 bits, allowing for efficient data storage and retrieval in systems that require non-volatile memory.

One of the standout features of the CAT28C512GI12 is its fast read access time, which enables quick data retrieval and contributes to overall system performance. Additionally, the EEPROM supports a write endurance of 100,000 cycles, ensuring a long operational life and reliability for applications that require frequent data updates. The device operates over a wide voltage range of 4.5V to 5.5V, making it versatile for use in various electronic circuits and systems.

The CAT28C512GI12 comes in a user-friendly 32-pin Green package, which is not only compact but also environmentally friendly, aligning with modern eco-design requirements. The Green package denotes that the product is manufactured with reduced hazardous substances, reflecting ON Semiconductor's commitment to environmental sustainability.

Programming the CAT28C512GI12 is made simple with its byte write capability, which allows for selective data updates without the need to erase and rewrite the entire memory array. This feature is particularly useful in applications where data integrity and minimal downtime are critical.

For added convenience, the CAT28C512GI12 includes features such as JEDEC standard byte-wide pinouts, low power consumption, and automatic write timing with auto-erase before write. These features make the device easy to integrate into existing designs and beneficial for power-sensitive applications.

In summary, the ON Semiconductor CAT28C512GI12 EEPROM is a reliable and efficient memory solution that offers a combination of fast access times, high write endurance, and a flexible voltage range, all packaged in an eco-friendly Green package. Its robust feature set makes it suitable for a variety of applications, including industrial control systems, telecommunications, medical devices, and any other systems that require non-volatile memory storage.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess