EN
  • EN
  • DE

CAT28C64BH13I-12

Part No CAT28C64BH13I-12
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin TSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package TSOP
Density 64 kb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1051142-CAT28C64BH13I-12
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28C64BH13I-12 CAD Model

Description

ON Semiconductor CAT28C64BH13I-12 EEPROM

The CAT28C64BH13I-12 is a high-performance electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. This non-volatile memory module offers a storage capacity of 64 kilobits and is designed to provide reliable data retention and easy data updates for a wide range of applications.

Key Features

  • Memory Size: The device comes with a 64Kb (8K x 8) memory size, making it suitable for storing firmware, configuration parameters, or small data sets that require frequent updates.
  • High-Speed Operation: With an access time of 120 ns, the CAT28C64BH13I-12 ensures quick data retrieval, contributing to the overall performance and efficiency of the systems it's integrated into.
  • Low Power Consumption: This EEPROM is designed for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • Write Protection: It features hardware and software write protection, including a write protect pin and write disable instructions to prevent accidental data corruption.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various power supply conditions.
  • Extended Temperature Range: The CAT28C64BH13I-12 is designed to work within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Endurance: The EEPROM boasts a high endurance with 1,000,000 program/erase cycles, guaranteeing a long operational lifespan.
  • Data Retention: It offers a data retention period of 100 years, providing a stable and reliable storage solution over extended periods.
  • Package: The device is available in a 28-pin DIP (Dual In-line Package), making it easy to integrate into various circuit boards.

Applications

The CAT28C64BH13I-12 from ON Semiconductor is suitable for a diverse range of applications that require a robust and reliable memory solution. It is commonly used in:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

With its combination of high-speed operation, durability, and data integrity, the CAT28C64BH13I-12 EEPROM is an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess