EN
  • EN
  • DE

CAT28C65BX12

Part No CAT28C65BX12
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 8 kB
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1051151-CAT28C65BX12
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28C65BX12 CAD Model

Description

ON Semiconductor CAT28C65BX12 EEPROM

The CAT28C65BX12 from ON Semiconductor is a high-performance 64K (8K x 8) Parallel Electrically-Erasable Programmable Read-Only Memory (EEPROM) component that provides robust storage solutions for a wide array of applications. Designed with advanced CMOS EEPROM technology, this device allows for data retention for an extensive period, making it ideal for systems that require frequent updates and data integrity over time.

This EEPROM operates across a voltage range of 4.5V to 5.5V, which ensures compatibility with standard 5V digital circuits. It also features fast read access times as low as 120 ns, allowing for quick data retrieval which is essential for high-speed microprocessors and microcontrollers in today's advanced systems. The CAT28C65BX12's parallel interface facilitates easy integration with most microprocessors, providing a straightforward memory expansion solution.

One of the key advantages of the CAT28C65BX12 is its endurance. It is capable of withstanding up to 100,000 program/erase cycles, ensuring a long operational lifespan. Additionally, data retention is rated for a minimum of 10 years, so users can trust that their data will be preserved over a significant period.

The device also incorporates hardware and software data protection schemes. The hardware protection is achieved through the use of a write protect pin (WP), which when activated, prevents any accidental data alterations. Software data protection includes a JEDEC standard algorithm that ensures data integrity during programming cycles, preventing inadvertent writes that could lead to data corruption.

Furthermore, the CAT28C65BX12 is packaged in a 32-pin JEDEC-approved plastic DIP, providing a robust and reliable form factor for PCB mounting. This package is recognized for its ease of handling and compatibility with standard socket and surface-mount assembly processes, which is crucial for mass production and field serviceability.

In summary, the ON Semiconductor CAT28C65BX12 EEPROM is a versatile and reliable memory solution that offers fast access times, high endurance, and robust data protection features. It is an excellent choice for applications requiring frequent data updates and long-term data retention, such as in industrial controls, medical devices, automotive systems, and other critical data storage applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess