EN
  • EN
  • DE

CAT28F010PI-12

Part No CAT28F010PI-12
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package PDIP
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1051164-CAT28F010PI-12
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F010PI-12 CAD Model

Description

ON Semiconductor CAT28F010PI-12 Flash Memory

The CAT28F010PI-12 is a high-performance 1 Megabit Flash memory component produced by ON Semiconductor, a trusted name in the semiconductor industry. This robust and reliable memory chip is designed for a wide range of applications that require non-volatile storage solutions, making it an ideal choice for embedded systems, automotive electronics, and various industrial applications.

Key Features:

  • Memory Capacity: The device boasts a 1 Megabit (128K x 8) memory capacity, providing ample space for firmware storage, user settings, or any other data that needs to be preserved across power cycles.
  • Access Time: With a fast access time of 120 ns, the CAT28F010PI-12 ensures quick data retrieval, enhancing the overall performance of the systems it is integrated into.
  • Programming Voltage: The programming voltage of 12V makes it compatible with a wide range of circuit designs, providing flexibility in terms of integration with existing hardware.
  • Endurance: It offers an impressive endurance of 10,000 program/erase cycles, signifying its ability to withstand frequent data updates without degradation of memory integrity.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in extreme environmental conditions.
  • Package Type: The CAT28F010PI-12 comes in a 32-pin PDIP package, which is widely used and easily handled in PCB design and manufacturing processes.

Applications:

Due to its rugged design and non-volatile nature, the CAT28F010PI-12 is well-suited for applications where data integrity and durability are paramount. These include:

  • Automotive control systems
  • Industrial control systems
  • Boot code storage in computers and servers
  • Telecommunication infrastructure
  • Portable electronic devices

With its combination of capacity, speed, and reliability, the ON Semiconductor CAT28F010PI-12 is a versatile memory solution that can meet the demands of sophisticated electronic systems. Its robustness and endurance make it a preferred choice for designers looking to ensure long-term data retention and system stability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess