EN
  • EN
  • DE

CAT28F020TI-90T

Part No CAT28F020TI-90T
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Address Bus Width 18 b
Mounting SMD (SMT)
Case / Package TSOP
Density 2 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Words 256000
Operating Supply Voltage 5 V
Packaging Tape and Reel
RoHS Non-Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1000128-CAT28F020TI-90T
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F020TI-90T CAD Model

Description

ON Semiconductor CAT28F020TI-90T Flash Memory

The CAT28F020TI-90T from ON Semiconductor is a high-performance, 2-megabit Flash memory component that offers a reliable storage solution for a wide range of applications. This device features a 256K x 8-bit organization, which makes it suitable for use in embedded systems, personal computers, telecommunications, and other electronic devices that require efficient and fast non-volatile memory storage.

With an access time of 90 nanoseconds, the CAT28F020TI-90T ensures quick data retrieval, making it an ideal choice for systems where speed is critical. This Flash memory operates in a broad temperature range, from -40°C to +85°C, providing stable performance under various environmental conditions. The device's industry-standard 32-pin TSOP (Thin Small-Outline Package) makes it compatible with many PCB layouts, simplifying the integration process for designers and engineers.

The CAT28F020TI-90T offers several advanced features, including:

  • Low-power consumption, which is essential for battery-powered devices, ensuring longer operation times between charges.
  • Electrical Erase and Programming, which allows for in-system re-programmability and provides flexibility for firmware updates or data changes.
  • JEDEC standard programming algorithm support, which ensures compatibility with standard programming equipment and simplifies the development process.
  • Software data protection mechanism that prevents inadvertent writes, thus safeguarding the stored data against corruption.

The CAT28F020TI-90T is designed for easy application in a variety of systems. Its 5V ±10% power supply voltage is compatible with many legacy systems, making it a versatile choice for both new designs and existing equipment upgrades. ON Semiconductor's commitment to quality ensures that this Flash memory chip is a reliable component for any application requiring non-volatile memory storage.

In summary, the CAT28F020TI-90T is a robust and efficient Flash memory solution that combines speed, reliability, and flexibility, making it an excellent choice for designers looking to enhance their systems with high-quality memory storage.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess