EN
  • EN
  • DE

CAT3200TDI-T3

Part No CAT3200TDI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 100MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Function Step-Up
Output Configuration Positive
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 1.27V
Voltage - Output (Max) 4.5V
Current - Output 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number CAT3200
Standard Package 290 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576345-CAT3200TDI-T3
Ultra Librarian 3D Model Ultra Librarian CAT3200TDI-T3 CAD Model

Description

ON Semiconductor CAT3200TDI-T3 Step-Up DC/DC Converter

The CAT3200TDI-T3 from ON Semiconductor is a high-efficiency, step-up DC/DC converter designed for applications that require a compact power solution. This device is particularly well-suited for portable electronics, where space is at a premium and efficient power conversion extends battery life. The CAT3200TDI-T3 is capable of delivering a stable and regulated output voltage from a lower voltage input, making it ideal for devices that operate on single-cell lithium-ion or other low voltage power sources.

Featuring a fixed 600 kHz switching frequency, the CAT3200TDI-T3 allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply design. This integrated circuit is optimized for driving white LEDs with a constant current, but it is also highly versatile for powering OLED displays, RF power amplifiers, and other portable device applications.

The CAT3200TDI-T3 offers a range of features that ensure both reliable and flexible operation. These include over-temperature protection, which safeguards the device and the system it powers from excessive heat. Additionally, the built-in soft-start function minimizes inrush current during startup, contributing to the stability of the power system.

With its high efficiency and low quiescent current, the CAT3200TDI-T3 is adept at managing power in portable applications, ensuring minimal drain on the battery during both active and standby modes. Its small 5-lead TSOT-23 package makes it an excellent choice for space-constrained applications, while still providing the performance required for demanding portable electronics.

Overall, the ON Semiconductor CAT3200TDI-T3 step-up DC/DC converter is a robust and reliable solution for designers looking to enhance the performance of their portable devices with an efficient power management system. Its combination of high efficiency, small size, and comprehensive protection features make it an indispensable component in the development of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess