EN
  • EN
  • DE

CAT3200TDI-TE7

Part No CAT3200TDI-TE7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump Switching Regulator IC Positive Adjustable 2.7V 1 Output 100mA SOT-23-6 Thin, TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer ON Semiconductor
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 9V
Current - Output 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Device Package TSOT-23-6
Win Source Part Number 110881-CAT3200TDI-TE7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CAT3200TDI-TE7 CAD Model

Description

ON Semiconductor CAT3200TDI-TE7 DC-DC Converter

The ON Semiconductor CAT3200TDI-TE7 is a high-efficiency, step-up DC-DC converter that is designed to meet the power management needs of a wide range of applications. This versatile component is capable of driving white LEDs, OLEDs, and other high-brightness LEDs, making it an ideal choice for portable devices where extended battery life and compact size are critical.

Key Features:

  • Adjustable Output Voltage: The CAT3200TDI-TE7 allows for an adjustable output voltage up to 5.5V, enabling it to power a variety of devices requiring different voltage levels.
  • High Efficiency: With its high efficiency of up to 87%, this DC-DC converter helps to maximize battery life in portable applications, reducing the need for frequent recharging.
  • Low Noise Operation: The device features a fixed-frequency PWM control which minimizes noise and interference, making it suitable for noise-sensitive applications.
  • Thermal Protection: Equipped with thermal shutdown protection, the CAT3200TDI-TE7 ensures reliable performance by preventing overheating during operation.
  • Low Quiescent Current: Its low quiescent current helps in conserving battery life when the device is in standby mode.
  • Small Package Size: The converter is available in a 5-lead thin SOT23 package, which is ideal for space-constrained applications.

Applications:

The CAT3200TDI-TE7 is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • White LED backlighting for LCD displays
  • Handheld computers and PDAs
  • Mobile phones and smart devices
  • Portable media players

ON Semiconductor's commitment to innovation is evident in the CAT3200TDI-TE7, offering a compact, efficient, and reliable solution for modern electronic devices. Whether you are designing a new product or looking to improve an existing one, this DC-DC converter is an excellent choice for meeting your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3640 $61.3800
105+ $1.1192 $117.5160
160+ $1.0842 $173.4720
225+ $1.0492 $236.0700
285+ $1.0143 $289.0755
385+ $0.9094 $350.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,423 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess