EN
  • EN
  • DE

CAT4016W-T1

Part No CAT4016W-T1
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 80MA 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 5.5V
Channel Output Current 80mA
Frequency 25MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 131450-CAT4016W-T1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT4016W-T1 CAD Model

Description

ON Semiconductor CAT4016W-T1 LED Driver

The CAT4016W-T1 is a high-performance, 16-channel constant current sink LED driver from ON Semiconductor, designed to deliver precision current control for a wide array of lighting applications. This component is particularly well-suited for LED billboards, display backlighting, and other situations where multiple LEDs require consistent and reliable brightness.

One of the standout features of the CAT4016W-T1 is its capability to drive up to 16 LEDs with a constant current set by a single resistor. This simplifies the design and reduces component count, making it an efficient choice for compact and complex lighting systems. Each channel can sink up to 100mA, and the current can be adjusted from 5mA to 100mA by changing the value of the external resistor, providing flexibility in the design and control of the LED array's light intensity.

The device operates with a supply voltage ranging from 3V to 5.5V, making it compatible with a variety of low-voltage applications. Its serial interface allows for easy connection and control using standard microcontrollers, and multiple CAT4016W-T1 devices can be cascaded to expand the number of LED channels without the need for additional microcontroller pins.

For enhanced performance, the CAT4016W-T1 incorporates a thermal shutdown feature to protect the device in the event of overheating. It also includes open LED detection for each channel, which helps to identify and diagnose any issues within the LED array quickly. The device's built-in 3 MHz fixed frequency oscillator ensures a stable operation without external components.

Supplied in a thermally efficient TSSOP-24 package, the CAT4016W-T1 is designed for space-constrained applications where thermal management is crucial. The compact form factor, combined with its robust feature set, makes the CAT4016W-T1 an ideal choice for designers looking to create reliable, high-performance LED lighting solutions.

In summary, the CAT4016W-T1 from ON Semiconductor is a versatile and efficient solution for driving multiple LEDs with precision and ease, offering designers a blend of performance, flexibility, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess