EN
  • EN
  • DE
  • IT

CAT5110SDI-00GT3

Part No CAT5110SDI-00GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 100K 32TAP SC70-6 / Digital Potentiometer 100kOhm 32POS Volatile Linear 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 200 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70
Win Source Part Number 771185-CAT5110SDI-00GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5110
Introduction Date March 10, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5110SDI-00GT3 CAD Model

Description

ON Semiconductor CAT5110SDI-00GT3 Digital Potentiometer

The CAT5110SDI-00GT3 is a high-quality digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device is part of the CAT5110 series, known for its reliability and performance in various electronic applications. The digital potentiometer, often referred to as a "digipot," functions similarly to a traditional analog potentiometer but with digital control, allowing for precise adjustment of resistance values via an integrated circuit (IC).

The CAT5110SDI-00GT3 offers a single potentiometer function with a resistance value of 100kΩ. It features an increment/decrement interface for adjusting the wiper position, which is especially useful for applications requiring precise voltage adjustments or signal conditioning. The device operates over a wide voltage range, making it versatile for use in different circuit environments.

Key features of the CAT5110SDI-00GT3 include:

  • Single-channel operation: This digipot comes with a single resistor network for ease of integration into various circuits.
  • 100-tap positions: It offers a total of 100 wiper positions, providing fine granularity in resistance adjustments.
  • Low Tempco: The device has a low temperature coefficient, ensuring stable performance over a range of temperatures.
  • Compact packaging: The CAT5110SDI-00GT3 is available in a small 8-pin TSSOP package, suitable for space-constrained applications.
  • Robust performance: Designed to meet the stringent requirements of industrial and automotive applications, this digipot ensures reliable operation under various conditions.

Applications for the CAT5110SDI-00GT3 are diverse and include, but are not limited to, adjustable power supplies, LCD screen calibration, audio control, and automotive electronics where precision and reliability are paramount. The digital interface simplifies integration into microcontroller-based systems, providing a programmable solution for resistance adjustment needs.

Overall, the CAT5110SDI-00GT3 from ON Semiconductor is an excellent choice for designers looking for a digital potentiometer that combines precision, flexibility, and ease of use in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers
Lowest to $10.2632
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $7.5301
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Analog Devices Inc.
IC DGTL POT DUAL 10K I2C 10-MSOP
Lowest to $3.1345
Analog Devices Inc.
Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess